TE Connectivity Unspecified Connectors 863017-3

Description
4 PIN PLUG & RECEPT KIT
Request a Quote
Description
4 PIN PLUG & RECEPT KIT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - 863017-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
863017-3
Unspecified Connectors 863017-3
4 PIN PLUG & RECEPT KIT

4 PIN PLUG & RECEPT KIT

Buy Now
CONN PLUG/RCPT 4POS 14AWG KIT - 792-863017-3 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG/RCPT 4POS 14AWG KIT
792-863017-3
CONN PLUG/RCPT 4POS 14AWG KIT 792-863017-3
CONN PLUG/RCPT 4POS 14AWG KIT

CONN PLUG/RCPT 4POS 14AWG KIT

Supplier's Site
4 Pin Plug & Recept Kit Rohs Compliant Amp - Te Connectivity - 19H7759 - Newark, An Avnet Company
Chicago, IL, United States
4 Pin Plug & Recept Kit Rohs Compliant Amp - Te Connectivity
19H7759
4 Pin Plug & Recept Kit Rohs Compliant Amp - Te Connectivity 19H7759
4 PIN PLUG & RECEPT KIT ROHS COMPLIANT: YES

4 PIN PLUG & RECEPT KIT ROHS COMPLIANT: YES

Supplier's Site
4 Pin Plug & Recept Kit Amp - Te Connectivity - 90AJ0754 - Newark, An Avnet Company
Chicago, IL, United States
4 Pin Plug & Recept Kit Amp - Te Connectivity
90AJ0754
4 Pin Plug & Recept Kit Amp - Te Connectivity 90AJ0754
4 PIN PLUG & RECEPT KIT

4 PIN PLUG & RECEPT KIT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 863017-3 792-863017-3 19H7759
Product Name Unspecified Connectors CONN PLUG/RCPT 4POS 14AWG KIT 4 Pin Plug & Recept Kit Rohs Compliant Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details