TE Connectivity Circular Power Connectors 863017-2

Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 4 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 44.45 MM  [1.75 INCH ] Electrical Characteristics Operating Voltage (VDC) : 27000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 4 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 44.45 MM  [1.75 INCH ] Electrical Characteristics Operating Voltage (VDC) : 27000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 863017-2 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
863017-2
Circular Power Connectors 863017-2
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 4 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 44.45 MM  [1.75 INCH ] Electrical Characteristics Operating Voltage (VDC) : 27000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Protection : Without
  • Contact Type : Socket

Dimensions


  • Assembly Length : 44.45 MM  [1.75 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 27000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Panel Mount Feature Type : Flange

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug, Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 863017-2
Product Name Circular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1776903-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2468408-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 1-208223-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Circular Power Connectors - 1-206934-7 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details