TE Connectivity ™ Bushings, Grommets - 86280-2 86280-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1010932-86280-2 For Use With/Related Products: Cable, Wires Panel Cutout Dimensions: Circular - 0.085" (2.16mm) Panel Thickness: 0.105" (2.67mm) Material: Brass Categories: Cables, Wires - Management Status: Active Bushing, Grommet Type: Bushing, Split Diameter - Inside: 0.043" (1.09mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1010932-86280-2 For Use With/Related Products: Cable, Wires Panel Cutout Dimensions: Circular - 0.085" (2.16mm) Panel Thickness: 0.105" (2.67mm) Material: Brass Categories: Cables, Wires - Management Status: Active Bushing, Grommet Type: Bushing, Split Diameter - Inside: 0.043" (1.09mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Bushings, Grommets - 86280-2
1010932-86280-2
Bushings, Grommets - 86280-2 1010932-86280-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1010932-86280-2 For Use With/Related Products: Cable, Wires Panel Cutout Dimensions: Circular - 0.085" (2.16mm) Panel Thickness: 0.105" (2.67mm) Material: Brass Categories: Cables, Wires - Management Status: Active Bushing, Grommet Type: Bushing, Split Diameter - Inside: 0.043" (1.09mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1010932-86280-2
For Use With/Related Products: Cable, Wires
Panel Cutout Dimensions: Circular - 0.085" (2.16mm)
Panel Thickness: 0.105" (2.67mm)
Material: Brass
Categories: Cables, Wires - Management
Status: Active
Bushing, Grommet Type: Bushing, Split
Diameter - Inside: 0.043" (1.09mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1010932-86280-2
Product Name Bushings, Grommets - 86280-2
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details