TE Connectivity LGH Cables 862545-6

Description
"16 AWG LGH-1/2 Plug to Cable (Round) Unshielded 18.38"" (466.852mm)"
Request a Quote Datasheet
Description
"16 AWG LGH-1/2 Plug to Cable (Round) Unshielded 18.38"" (466.852mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGH Cables - A115782-ND - DigiKey
Thief River Falls, MN, United States
LGH Cables
A115782-ND
LGH Cables A115782-ND
"16 AWG LGH-1/2 Plug to Cable (Round) Unshielded 18.38"" (466.852mm)"

"16 AWG LGH-1/2 Plug to Cable (Round) Unshielded 18.38"" (466.852mm)"

Buy Now Datasheet
Cable Assembly Lead 0.457m 16AWG 1 POS LGH SKT - 790-862545-6 - Utmel Electronic Limited
Hong Kong, China
Cable Assembly Lead 0.457m 16AWG 1 POS LGH SKT
790-862545-6
Cable Assembly Lead 0.457m 16AWG 1 POS LGH SKT 790-862545-6
Cable Assembly Lead 0.457m 16AWG 1 POS LGH SKT

Cable Assembly Lead 0.457m 16AWG 1 POS LGH SKT

Supplier's Site
Cable Assemblies - LGH Cables - 862545-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - LGH Cables
862545-6
Cable Assemblies - LGH Cables 862545-6
LGH-1/2 PLUG TO CBL 16AWG 18.38"

LGH-1/2 PLUG TO CBL 16AWG 18.38"

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A115782-ND 790-862545-6 862545-6
Product Name LGH Cables Cable Assembly Lead 0.457m 16AWG 1 POS LGH SKT Cable Assemblies - LGH Cables
Cable Shielding No Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details