TE Connectivity Rectangular Wire & Cable Connectors & Housings 862498-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Connector Height (INCH) : 1.19 Connector Length (INCH) : 3.62 Connector Width : 17.27 MM  [.68 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Connector Height (INCH) : 1.19 Connector Length (INCH) : 3.62 Connector Width : 17.27 MM  [.68 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 862498-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
862498-1
Rectangular Wire & Cable Connectors & Housings 862498-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Connector Height (INCH) : 1.19 Connector Length (INCH) : 3.62 Connector Width : 17.27 MM  [.68 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Type : Pin

Dimensions


  • Connector Height (INCH) : 1.19
  • Connector Length (INCH) : 3.62
  • Connector Width : 17.27 MM  [.68 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Housing Features


  • Housing Material : Polybutylene Terephthalate (PBT)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 862498-1
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1057374-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
RF Connectors - 1060888-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
Rectangular Connector Accessories - 1734-1746-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details