TE Connectivity Rectangular Wire & Cable Connectors & Housings 862435-4

Description
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ] Connector Height (MM) : 31.75 Connector Length (MM) : 59.94 Connector Width (MM) : 18.16 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .5 - .3 Wire Size (AWG) : 20 - 22 Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Package Product Type Features Assembly Requirement : Unassembled Kit Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ] Connector Height (MM) : 31.75 Connector Length (MM) : 59.94 Connector Width (MM) : 18.16 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .5 - .3 Wire Size (AWG) : 20 - 22 Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Package Product Type Features Assembly Requirement : Unassembled Kit Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 862435-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
862435-4
Rectangular Wire & Cable Connectors & Housings 862435-4
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ] Connector Height (MM) : 31.75 Connector Length (MM) : 59.94 Connector Width (MM) : 18.16 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .5 - .3 Wire Size (AWG) : 20 - 22 Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Package Product Type Features Assembly Requirement : Unassembled Kit Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : No Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Cable Exit Angle (DEG) : 180

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ]
  • Connector Height (MM) : 31.75
  • Connector Length (MM) : 59.94
  • Connector Width (MM) : 18.16
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .5 - .3
  • Wire Size (AWG) : 20 - 22

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now
Power Connectors - 862435-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
862435-4
Power Connectors 862435-4
2 CAV. RECEPTACLE KIT (LGH)

2 CAV. RECEPTACLE KIT (LGH)

Buy Now
2 Cav. Receptacle Kit (Lgh) Rohs Compliant Amp - Te Connectivity - 19H7674 - Newark, An Avnet Company
Chicago, IL, United States
2 Cav. Receptacle Kit (Lgh) Rohs Compliant Amp - Te Connectivity
19H7674
2 Cav. Receptacle Kit (Lgh) Rohs Compliant Amp - Te Connectivity 19H7674
2 CAV. RECEPTACLE KIT (LGH) ROHS COMPLIANT: NO

2 CAV. RECEPTACLE KIT (LGH) ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 862435-4 862435-4 19H7674
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors 2 Cav. Receptacle Kit (Lgh) Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Geometry Straight; 180
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0104-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers