TE Connectivity Rectangular Power Connectors 862435-2

Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Dimensions Accepts Wire Insulation Diameter Range : 3.18 MM  [.125 INCH ] Height (MM) : 31.75 Length (MM) : 59.94 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Width (MM) : 18.16 Wire Size (MMSQ) : .5 - .3 Wire Size (AWG) : 20 - 22 Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Cable Exit Angle : 180° Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : Without Packaging Features Packaging Method : Package Product Type Features Assembly Requirement : Unassembled Kit Connector & Housing Type : Receptacle Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Shielded : No
Request a Quote
Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Dimensions Accepts Wire Insulation Diameter Range : 3.18 MM  [.125 INCH ] Height (MM) : 31.75 Length (MM) : 59.94 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Width (MM) : 18.16 Wire Size (MMSQ) : .5 - .3 Wire Size (AWG) : 20 - 22 Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Cable Exit Angle : 180° Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : Without Packaging Features Packaging Method : Package Product Type Features Assembly Requirement : Unassembled Kit Connector & Housing Type : Receptacle Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Shielded : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 862435-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
862435-2
Rectangular Power Connectors 862435-2
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Dimensions Accepts Wire Insulation Diameter Range : 3.18 MM  [.125 INCH ] Height (MM) : 31.75 Length (MM) : 59.94 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Width (MM) : 18.16 Wire Size (MMSQ) : .5 - .3 Wire Size (AWG) : 20 - 22 Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Cable Exit Angle : 180° Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : Without Packaging Features Packaging Method : Package Product Type Features Assembly Requirement : Unassembled Kit Connector & Housing Type : Receptacle Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Shielded : No

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Accepts Wire Insulation Diameter Range : 3.18 MM  [.125 INCH ]
  • Height (MM) : 31.75
  • Length (MM) : 59.94
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Width (MM) : 18.16
  • Wire Size (MMSQ) : .5 - .3
  • Wire Size (AWG) : 20 - 22

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Housing Features


  • Cable Exit Angle : 180°
  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention : Without

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Connector & Housing Type : Receptacle
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Shielded : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 862435-2
Product Name Rectangular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206137-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM1908-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
 - 1-1877066-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Rectangular Power Connectors - 1-172329-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details