TE Connectivity Rectangular Wire & Cable Connectors & Housings 862434-6

Description
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Connector Height (INCH) : 1.19 Connector Length : 69.85 MM  [2.75 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .5 - .3 Wire Size (AWG) : 20 - 22 Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Assembly Requirement : Unassembled Kit Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Connector Height (INCH) : 1.19 Connector Length : 69.85 MM  [2.75 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .5 - .3 Wire Size (AWG) : 20 - 22 Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Assembly Requirement : Unassembled Kit Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 862434-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
862434-6
Rectangular Wire & Cable Connectors & Housings 862434-6
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Connector Height (INCH) : 1.19 Connector Length : 69.85 MM  [2.75 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .5 - .3 Wire Size (AWG) : 20 - 22 Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Assembly Requirement : Unassembled Kit Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Cable Exit Angle (DEG) : 180

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Dimensions


  • Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ]
  • Connector Height (INCH) : 1.19
  • Connector Length : 69.85 MM  [2.75 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .5 - .3
  • Wire Size (AWG) : 20 - 22

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now
LGH Connectors - 862434-6-ND - DigiKey
Thief River Falls, MN, United States
LGH Connectors
862434-6-ND
LGH Connectors 862434-6-ND
2 Position Connector LGH Plug Cylindrical Free Hanging (In-Line)

2 Position Connector LGH Plug Cylindrical Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 862434-6 862434-6-ND
Product Name Rectangular Wire & Cable Connectors & Housings LGH Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
Voltage Rating 10000 volts 10000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A3065-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Headers, Male Pins - A114687-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers