TE Connectivity Circular Power Connectors 862425-1

Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 3 Contact Features Contact Type : Pin Dimensions Assembly Length : 304.8 MM  [12 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 7500 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 3 Contact Features Contact Type : Pin Dimensions Assembly Length : 304.8 MM  [12 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 7500 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 862425-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
862425-1
Circular Power Connectors 862425-1
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 3 Contact Features Contact Type : Pin Dimensions Assembly Length : 304.8 MM  [12 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 7500 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Type : Pin

Dimensions


  • Assembly Length : 304.8 MM  [12 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VDC) : 7500

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Heavy Duty Power Connectors - 862425-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
862425-1
Heavy Duty Power Connectors 862425-1
Heavy Duty Power Connectors LGH 3 PIN MICRO-MIN RECEPT

Heavy Duty Power Connectors LGH 3 PIN MICRO-MIN RECEPT

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 862425-1 862425-1
Product Name Circular Power Connectors Heavy Duty Power Connectors
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1604210-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Rectangular Power Connectors - 1-862435-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
 - 1-1877069-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 206552-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details