TE Connectivity Cable Assembly, Split Lead, Blue / Yellow / Green; No. Of Positions Amp Te Connectivity 862425-1

Description
CABLE ASSEMBLY, SPLIT LEAD, BLUE / YELLOW / GREEN; No. of Positions:3Positions ; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Connector Pitch:-; Product Range:-; Connector Type A:Micro-Min Receptacle RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, SPLIT LEAD, BLUE / YELLOW / GREEN; No. of Positions:3Positions ; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Connector Pitch:-; Product Range:-; Connector Type A:Micro-Min Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Split Lead, Blue / Yellow / Green; No. Of Positions Amp Te Connectivity - 16H8491 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Split Lead, Blue / Yellow / Green; No. Of Positions Amp Te Connectivity
16H8491
Cable Assembly, Split Lead, Blue / Yellow / Green; No. Of Positions Amp Te Connectivity 16H8491
CABLE ASSEMBLY, SPLIT LEAD, BLUE / YELLOW / GREEN; No. of Positions:3Positions ; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Connector Pitch:-; Product Range:-; Connector Type A:Micro-Min Receptacle RoHS Compliant: Yes

CABLE ASSEMBLY, SPLIT LEAD, BLUE / YELLOW / GREEN; No. of Positions:3Positions; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Connector Pitch:-; Product Range:-; Connector Type A:Micro-Min Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16H8491
Product Name Cable Assembly, Split Lead, Blue / Yellow / Green; No. Of Positions Amp Te Connectivity
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Twisted Pair Cable - 067093-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers