TE Connectivity Rectangular Wire & Cable Connectors & Housings 862382-4

Description
Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 862382-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
862382-4
Rectangular Wire & Cable Connectors & Housings 862382-4
Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ]
  • Wire Size (MMSQ) : .8 - 1.4
  • Wire Size (AWG) : 18 - 16

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 12

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
Buy Now
LGH Connectors - 862382-4-ND - DigiKey
Thief River Falls, MN, United States
LGH Connectors
862382-4-ND
LGH Connectors 862382-4-ND
2 Position Connector LGH Housing Rectangular Panel Mount

2 Position Connector LGH Housing Rectangular Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 862382-4 862382-4-ND
Product Name Rectangular Wire & Cable Connectors & Housings LGH Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products