TE Connectivity Rectangular Power Connectors 862382-3

Description
Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Accepts Insulation Diameter Range : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Housing
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Accepts Insulation Diameter Range : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 862382-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
862382-3
Rectangular Power Connectors 862382-3
Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Accepts Insulation Diameter Range : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Housing

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Type : Pin

Dimensions


  • Accepts Insulation Diameter Range : 3.18 MM  [.125 INCH ]
  • Wire Size (MMSQ) : .8 - 1.4
  • Wire Size (AWG) : 18 - 16

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 12

Product Type Features


  • Connector & Housing Type : Receptacle
  • Rectangular Power Connector Type : Housing
Buy Now
Heavy Duty Power Connectors - 862382-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
862382-3
Heavy Duty Power Connectors 862382-3
Heavy Duty Power Connectors LGH RECPT HSG TYPE III

Heavy Duty Power Connectors LGH RECPT HSG TYPE III

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 862382-3 862382-3
Product Name Rectangular Power Connectors Heavy Duty Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

 - 1877067-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 1977879-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Rectangular Power Connectors - 1445999-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers