TE Connectivity Rectangular Wire & Cable Connectors & Housings 862382-2

Description
Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote
Description
Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 862382-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
862382-2
Rectangular Wire & Cable Connectors & Housings 862382-2
Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ]
  • Wire Size (MMSQ) : .8 - 1.4
  • Wire Size (AWG) : 18 - 16

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
Buy Now
Lgh Recpt Hsg Type Iii Rohs Compliant Amp - Te Connectivity - 19H7663 - Newark, An Avnet Company
Chicago, IL, United States
Lgh Recpt Hsg Type Iii Rohs Compliant Amp - Te Connectivity
19H7663
Lgh Recpt Hsg Type Iii Rohs Compliant Amp - Te Connectivity 19H7663
LGH RECPT HSG TYPE III ROHS COMPLIANT: YES

LGH RECPT HSG TYPE III ROHS COMPLIANT: YES

Supplier's Site
Lgh Recpt Hsg Type Iii Amp - Te Connectivity - 90AJ0750 - Newark, An Avnet Company
Chicago, IL, United States
Lgh Recpt Hsg Type Iii Amp - Te Connectivity
90AJ0750
Lgh Recpt Hsg Type Iii Amp - Te Connectivity 90AJ0750
LGH RECPT HSG TYPE III

LGH RECPT HSG TYPE III

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 862382-2 19H7663
Product Name Rectangular Wire & Cable Connectors & Housings Lgh Recpt Hsg Type Iii Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103945-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers