TE Connectivity Rectangular Wire & Cable Connectors & Housings 862382-1

Description
Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 862382-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
862382-1
Rectangular Wire & Cable Connectors & Housings 862382-1
Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ]
  • Wire Size (MMSQ) : .8 - 1.4
  • Wire Size (AWG) : 18 - 16

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
Buy Now
LGH Connectors - 862382-1-ND - DigiKey
Thief River Falls, MN, United States
LGH Connectors
862382-1-ND
LGH Connectors 862382-1-ND
2 Position Connector LGH Housing Rectangular Panel Mount

2 Position Connector LGH Housing Rectangular Panel Mount

Buy Now Datasheet
Lgh Recpt Hsg Type Iii Rohs Compliant Amp - Te Connectivity - 08H0118 - Newark, An Avnet Company
Chicago, IL, United States
Lgh Recpt Hsg Type Iii Rohs Compliant Amp - Te Connectivity
08H0118
Lgh Recpt Hsg Type Iii Rohs Compliant Amp - Te Connectivity 08H0118
LGH RECPT HSG TYPE III ROHS COMPLIANT: YES

LGH RECPT HSG TYPE III ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 862382-1 862382-1-ND 08H0118
Product Name Rectangular Wire & Cable Connectors & Housings LGH Connectors Lgh Recpt Hsg Type Iii Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products