TE Connectivity Heat Shrink Tubing 8623434002

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Chemicals/Solvents, Hydraulic Fluid, Diesel Fuel, De-Icing Fluid, Military Decontaminating Agents, Water, Lubricating Oil, Brake Fluid, Aviation Fuel Material Systems Code : 300 Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 15.88 MM  [.625 INCH ] Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : .56 MM  [.022 INCH ] Tubing Size Range : 7.95 - 15.88 MM  [.313 - .625 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : Yes Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Recovery Temperature (DEGC) : 220 Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Highly Flame-Resistant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Chemicals/Solvents, Hydraulic Fluid, Diesel Fuel, De-Icing Fluid, Military Decontaminating Agents, Water, Lubricating Oil, Brake Fluid, Aviation Fuel Material Systems Code : 300 Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 15.88 MM  [.625 INCH ] Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : .56 MM  [.022 INCH ] Tubing Size Range : 7.95 - 15.88 MM  [.313 - .625 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : Yes Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Recovery Temperature (DEGC) : 220 Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Highly Flame-Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 8623434002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
8623434002
Heat Shrink Tubing 8623434002
Body Features Flexibility : Semi-Rigid Fluid Type : Chemicals/Solvents, Hydraulic Fluid, Diesel Fuel, De-Icing Fluid, Military Decontaminating Agents, Water, Lubricating Oil, Brake Fluid, Aviation Fuel Material Systems Code : 300 Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 15.88 MM  [.625 INCH ] Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : .56 MM  [.022 INCH ] Tubing Size Range : 7.95 - 15.88 MM  [.313 - .625 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : Yes Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Recovery Temperature (DEGC) : 220 Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Highly Flame-Resistant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Chemicals/Solvents, Hydraulic Fluid, Diesel Fuel, De-Icing Fluid, Military Decontaminating Agents, Water, Lubricating Oil, Brake Fluid, Aviation Fuel
  • Material Systems Code : 300
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoropolymer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 15.88 MM  [.625 INCH ]
  • Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ]
  • Recovered Wall Thickness (Nominal) : .56 MM  [.022 INCH ]
  • Tubing Size Range : 7.95 - 15.88 MM  [.313 - .625 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Meets Low Outgassing Requirements : Yes
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Recovery Temperature (DEGC) : 220
  • Shrink Temperature (Min) (DEGC) : 150
  • Tubing Flammability Type : Highly Flame-Resistant
Buy Now Datasheet
shrink tube - 8623434002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
8623434002
shrink tube 8623434002
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 8623434002 8623434002
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink boot - 014473-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0989076010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0743194002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 040571-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details