TE Connectivity Circular Power Connectors 862197-5

Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 4.7 MM  [.185 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Housing Features Body Orientation : Straight Housing Color : Black Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 4.7 MM  [.185 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Housing Features Body Orientation : Straight Housing Color : Black Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 862197-5 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
862197-5
Circular Power Connectors 862197-5
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 4.7 MM  [.185 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Housing Features Body Orientation : Straight Housing Color : Black Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 4.7 MM  [.185 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 20000

Housing Features


  • Body Orientation : Straight
  • Housing Color : Black
  • Housing Material : Polyester

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Flange

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Heavy Duty Power Connectors - 862197-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
862197-5
Heavy Duty Power Connectors 862197-5
Heavy Duty Power Connectors LGH RECEPTACLE ASSY

Heavy Duty Power Connectors LGH RECEPTACLE ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 862197-5 862197-5
Product Name Circular Power Connectors Heavy Duty Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-5849587-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Heavy Duty Power Connectors - 2868603 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details
 - 1-1877068-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Heavy Duty Power Connectors - 2868609 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details