TE Connectivity Circular Power Connectors 862197-2

Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 7.67 MM  [.302 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 7.67 MM  [.302 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 862197-2 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
862197-2
Circular Power Connectors 862197-2
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 7.67 MM  [.302 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Number of Signal Positions : 1

Contact Features


  • Contact Type : Pin
  • Reverse Gender : No

Dimensions


  • Compatible Insulation Diameter Range : 7.67 MM  [.302 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 20000

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Heavy Duty Power Connectors - 862197-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
862197-2
Heavy Duty Power Connectors 862197-2
Heavy Duty Power Connectors LGH REC ASSY

Heavy Duty Power Connectors LGH REC ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 862197-2 862197-2
Product Name Circular Power Connectors Heavy Duty Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172343-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
Circular Power Connectors - 1-213828-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Circular Power Connectors - 206613-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details