TE Connectivity SolderSleeve Shield Terminators 861965-000

Description
Body Features Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Compatible Jacket Diameter Range : 8.75 MM  [.344 INCH ] Expanded Inside Diameter (Min) : 9.78 MM  [.385 INCH ] Product Length : 27.9 MM  [1.098 INCH ] Recovered Inside Diameter (Max) : 5.08 MM  [.2 INCH ] Shield Outside Diameter (Min) : 5 MM  [.197 INCH ] Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 175 DEGC  [347 DEGF ] Wire Temperature (Max) (DEGC) : 135
Request a Quote
Description
Body Features Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Compatible Jacket Diameter Range : 8.75 MM  [.344 INCH ] Expanded Inside Diameter (Min) : 9.78 MM  [.385 INCH ] Product Length : 27.9 MM  [1.098 INCH ] Recovered Inside Diameter (Max) : 5.08 MM  [.2 INCH ] Shield Outside Diameter (Min) : 5 MM  [.197 INCH ] Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 175 DEGC  [347 DEGF ] Wire Temperature (Max) (DEGC) : 135
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 861965-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
861965-000
SolderSleeve Shield Terminators 861965-000
Body Features Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Compatible Jacket Diameter Range : 8.75 MM  [.344 INCH ] Expanded Inside Diameter (Min) : 9.78 MM  [.385 INCH ] Product Length : 27.9 MM  [1.098 INCH ] Recovered Inside Diameter (Max) : 5.08 MM  [.2 INCH ] Shield Outside Diameter (Min) : 5 MM  [.197 INCH ] Industry Standards Government Qualified : No Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 175 DEGC  [347 DEGF ] Wire Temperature (Max) (DEGC) : 135

Body Features


  • Lead Plating Material : Nickel
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : Braid Strap

Dimensions


  • Compatible Jacket Diameter Range : 8.75 MM  [.344 INCH ]
  • Expanded Inside Diameter (Min) : 9.78 MM  [.385 INCH ]
  • Product Length : 27.9 MM  [1.098 INCH ]
  • Recovered Inside Diameter (Max) : 5.08 MM  [.2 INCH ]
  • Shield Outside Diameter (Min) : 5 MM  [.197 INCH ]

Industry Standards


  • Government Qualified : No

Product Type Features


  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Usage Conditions


  • Operating Temperature (Max) : 175 DEGC  [347 DEGF ]
  • Wire Temperature (Max) (DEGC) : 135
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 861965-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 063147-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 227540N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 068902-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 187791-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details