TE Connectivity Connector Hardware, Mounts, Locks & Retainers 86181-2

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 86181-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
86181-2
Connector Hardware, Mounts, Locks & Retainers 86181-2
Body Features Primary Product Color : Natural Primary Product Material : Nylon Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying
Buy Now
Rectangular Connector Accessories - 86181-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
86181-2-ND
Rectangular Connector Accessories 86181-2-ND
Connector Polarizing Device (Key, Plug, Post) For AMPMODU Mod I Series

Connector Polarizing Device (Key, Plug, Post) For AMPMODU Mod I Series

Buy Now Datasheet
Headers & Wire Housings - 86181-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
86181-2
Headers & Wire Housings 86181-2
MODI KEYING PLUG

MODI KEYING PLUG

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 86181-2 86181-2-ND 86181-2
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Headers & Wire Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Connector Accessories - 1734-1011-232-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details