TE Connectivity Circular Power Connectors 861610-1

Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 4.7 MM  [.185 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Threaded Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 4.7 MM  [.185 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Threaded Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 861610-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
861610-1
Circular Power Connectors 861610-1
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 4.7 MM  [.185 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Threaded Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Number of Signal Positions : 1

Contact Features


  • Contact Type : Socket
  • Reverse Gender : No

Dimensions


  • Compatible Insulation Diameter Range : 4.7 MM  [.185 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 20000

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention Type : Threaded

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Heavy Duty Power Connectors - 861610-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
861610-1
Heavy Duty Power Connectors 861610-1
Heavy Duty Power Connectors LGH HIGH VOLT PLUG

Heavy Duty Power Connectors LGH HIGH VOLT PLUG

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 861610-1 861610-1
Product Name Circular Power Connectors Heavy Duty Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1218147-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 6000 volts
View Details
Connectors Power - 104479-5 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 1218148-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details