TE Connectivity Connector Contacts 86147-9

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 9.65 MM  [.38 INCH ] Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness (MICIN) : 100 - 200 Contact Orientation : Straight Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200 Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 8.13 MM  [.32 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -65 - 60
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 9.65 MM  [.38 INCH ] Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness (MICIN) : 100 - 200 Contact Orientation : Straight Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200 Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 8.13 MM  [.32 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -65 - 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 86147-9 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
86147-9
Connector Contacts 86147-9
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 9.65 MM  [.38 INCH ] Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness (MICIN) : 100 - 200 Contact Orientation : Straight Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200 Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 8.13 MM  [.32 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -65 - 60

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Length : 9.65 MM  [.38 INCH ]
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness (MICIN) : 100 - 200
  • Contact Orientation : Straight
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200

Electrical Characteristics


  • Contact Resistance (MOHM) : 12
  • Dielectric Withstanding Voltage (Max) (V) : 1200
  • Insulation Resistance (MEGO) : 5000

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 20000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Post & Tail Length : 8.13 MM  [.32 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 60
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 86147-9
Product Name Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Magnet Wire Terminals - 1-1394429-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details