TE Connectivity Circular Power Connectors 861258-1

Description
Body Features Positive Stop Ferrule : Without Product Weight : 47.8 G  [1.68 OZ ] Contact Features Contact Type : Socket Dimensions Assembly Length : 54.35 MM  [2.14 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50000 Mechanical Attachment Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector Seal & Plug Type : Hermetically Sealed Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Positive Stop Ferrule : Without Product Weight : 47.8 G  [1.68 OZ ] Contact Features Contact Type : Socket Dimensions Assembly Length : 54.35 MM  [2.14 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50000 Mechanical Attachment Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector Seal & Plug Type : Hermetically Sealed Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 861258-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
861258-1
Circular Power Connectors 861258-1
Body Features Positive Stop Ferrule : Without Product Weight : 47.8 G  [1.68 OZ ] Contact Features Contact Type : Socket Dimensions Assembly Length : 54.35 MM  [2.14 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50000 Mechanical Attachment Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector Seal & Plug Type : Hermetically Sealed Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without
  • Product Weight : 47.8 G  [1.68 OZ ]

Contact Features


  • Contact Type : Socket

Dimensions


  • Assembly Length : 54.35 MM  [2.14 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 50000

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector Seal & Plug Type : Hermetically Sealed
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
861258-1
Heavy Duty Power Connectors 861258-1
Heavy Duty Power Connectors LGH 4 FLG RECEPT MKD

Heavy Duty Power Connectors LGH 4 FLG RECEPT MKD

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 861258-1 861258-1
Product Name Circular Power Connectors Heavy Duty Power Connectors
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
Voltage Rating 50000 volts 50000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609157-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Circular Power Connectors - 183040-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Backplane Power Connectors - 1-1410271-2 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details