Body Features Positive Stop Ferrule : Without Product Weight : 17 G [.59 OZ ]
Contact Features Contact Protection : Without Contact Type : Socket
Dimensions Assembly Length : 46.4 MM [1.827 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 25000
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature Type : Flange
Operation/Applicatio
n Shielded : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector Seal & Plug Type : Hermetically Sealed Connector System : Wire-to-Panel Sealable : No
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Positive Stop Ferrule : Without
- Product Weight : 17 G [.59 OZ ]
Contact Features
- Contact Protection : Without
- Contact Type : Socket
Dimensions
- Assembly Length : 46.4 MM [1.827 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 25000
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Panel Mount Feature Type : Flange
Operation/Application
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Lead Assembly
- Connector Seal & Plug Type : Hermetically Sealed
- Connector System : Wire-to-Panel
- Sealable : No
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]