TE Connectivity Connector Hardware, Mounts, Locks & Retainers 861215-2

Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Height : 12.7 MM  [.5 INCH ] Product Length : 11.2 MM  [.443 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Bracket Hardware Accessory Function : Mounting
Request a Quote
Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Height : 12.7 MM  [.5 INCH ] Product Length : 11.2 MM  [.443 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Bracket Hardware Accessory Function : Mounting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 861215-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
861215-2
Connector Hardware, Mounts, Locks & Retainers 861215-2
Body Features Primary Product Material : Carbon Steel Dimensions Product Height : 12.7 MM  [.5 INCH ] Product Length : 11.2 MM  [.443 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Bracket Hardware Accessory Function : Mounting

Body Features


  • Primary Product Material : Carbon Steel

Dimensions


  • Product Height : 12.7 MM  [.5 INCH ]
  • Product Length : 11.2 MM  [.443 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Bracket
  • Hardware Accessory Function : Mounting
Buy Now
Unspecified Connectors - 861215-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
861215-2
Unspecified Connectors 861215-2
MOUNTING BRACKET

MOUNTING BRACKET

Buy Now
Mounting Bracket Amp - Te Connectivity - 19H7567 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Bracket Amp - Te Connectivity
19H7567
Mounting Bracket Amp - Te Connectivity 19H7567
MOUNTING BRACKET

MOUNTING BRACKET

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 861215-2 861215-2 19H7567
Product Name Connector Hardware, Mounts, Locks & Retainers Unspecified Connectors Mounting Bracket Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details