TE Connectivity Connector Hardware, Mounts, Locks & Retainers 861214-2

Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Height : 12.7 MM  [.5 INCH ] Product Length : 11.2 MM  [.443 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Bracket Hardware Accessory Function : Mounting
Request a Quote
Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Height : 12.7 MM  [.5 INCH ] Product Length : 11.2 MM  [.443 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Bracket Hardware Accessory Function : Mounting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 861214-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
861214-2
Connector Hardware, Mounts, Locks & Retainers 861214-2
Body Features Primary Product Material : Carbon Steel Dimensions Product Height : 12.7 MM  [.5 INCH ] Product Length : 11.2 MM  [.443 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Bracket Hardware Accessory Function : Mounting

Body Features


  • Primary Product Material : Carbon Steel

Dimensions


  • Product Height : 12.7 MM  [.5 INCH ]
  • Product Length : 11.2 MM  [.443 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Bracket
  • Hardware Accessory Function : Mounting
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 861214-2
Product Name Connector Hardware, Mounts, Locks & Retainers
Unlock Full Specs
to access all available technical data

Similar Products