TE Connectivity Heat Shrink Boots 861032N001

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 25.4 - 57.2 MM  [1 - 2.252 INCH ] Wire/Cable Outside Diameter : 1.1 in, 46 mm, 1.34 in, 34 mm, 1.5 in, 43 mm, 28 mm, 36 mm, 30 mm, 1.42 in, 1.18 in, 1.26 in, 32 mm, 1.69 in, 1.57 in, 40 mm, 1.8 in, 38 mm, 1.81 in Industry Standards Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 25.4 - 57.2 MM  [1 - 2.252 INCH ] Wire/Cable Outside Diameter : 1.1 in, 46 mm, 1.34 in, 34 mm, 1.5 in, 43 mm, 28 mm, 36 mm, 30 mm, 1.42 in, 1.18 in, 1.26 in, 32 mm, 1.69 in, 1.57 in, 40 mm, 1.8 in, 38 mm, 1.81 in Industry Standards Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 861032N001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
861032N001
Heat Shrink Boots 861032N001
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 25.4 - 57.2 MM  [1 - 2.252 INCH ] Wire/Cable Outside Diameter : 1.1 in, 46 mm, 1.34 in, 34 mm, 1.5 in, 43 mm, 28 mm, 36 mm, 30 mm, 1.42 in, 1.18 in, 1.26 in, 32 mm, 1.69 in, 1.57 in, 40 mm, 1.8 in, 38 mm, 1.81 in Industry Standards Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Semi-Rigid Modified Polyolefin
  • Material Code : 3

Configuration Features


  • Lipped : Yes

Dimensions


  • Cable Diameter Range : 25.4 - 57.2 MM  [1 - 2.252 INCH ]
  • Wire/Cable Outside Diameter : 1.1 in, 46 mm, 1.34 in, 34 mm, 1.5 in, 43 mm, 28 mm, 36 mm, 30 mm, 1.42 in, 1.18 in, 1.26 in, 32 mm, 1.69 in, 1.57 in, 40 mm, 1.8 in, 38 mm, 1.81 in

Industry Standards


  • Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Type : Adhesive Purchased Separately
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 861032N001
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Busbar Heat Shrink Tubing & Tape - 059135-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
shrink tube - 063147-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 028833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 085193P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers