TE Connectivity Circular Power Connectors 860825-1

Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 7 Contact Features Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 6000 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 7 Contact Features Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 6000 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 860825-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
860825-1
Circular Power Connectors 860825-1
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 7 Contact Features Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 6000 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Configuration Features


  • Number of Positions : 7

Contact Features


  • Contact Type : Socket

Electrical Characteristics


  • Operating Voltage (VDC) : 6000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Flange

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle, Plug
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 860825-1
Product Name Circular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969597-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers
Circular Power Connectors - 206705-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-2213756-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details