TE Connectivity Circular Power Connectors 860265-4

Description
Configuration Features Number of Positions : 4 Contact Features Contact Type : Pin Dimensions Wire Size (MMSQ) : .2 - .5 Electrical Characteristics Operating Voltage (VDC) : 27000 Mechanical Attachment Panel Mount Feature Type : Retaining Ring Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Lead Assembly
Request a Quote
Description
Configuration Features Number of Positions : 4 Contact Features Contact Type : Pin Dimensions Wire Size (MMSQ) : .2 - .5 Electrical Characteristics Operating Voltage (VDC) : 27000 Mechanical Attachment Panel Mount Feature Type : Retaining Ring Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Lead Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 860265-4 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
860265-4
Circular Power Connectors 860265-4
Configuration Features Number of Positions : 4 Contact Features Contact Type : Pin Dimensions Wire Size (MMSQ) : .2 - .5 Electrical Characteristics Operating Voltage (VDC) : 27000 Mechanical Attachment Panel Mount Feature Type : Retaining Ring Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Lead Assembly

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Type : Pin

Dimensions


  • Wire Size (MMSQ) : .2 - .5

Electrical Characteristics


  • Operating Voltage (VDC) : 27000

Mechanical Attachment


  • Panel Mount Feature Type : Retaining Ring

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Lead Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 860265-4
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969599-4 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
2 suppliers
Solar Connectors - 1-2508596-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2270386-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details