TE Connectivity Circular Power Connectors 860263-5

Description
Configuration Features Number of Positions : 3 Contact Features Contact Type : Pin Dimensions Wire Size (MMSQ) : .8 - 1.4 Electrical Characteristics Operating Voltage (VDC) : 27000 Mechanical Attachment Panel Mount Feature Type : Retaining Ring Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Lead Assembly
Request a Quote
Description
Configuration Features Number of Positions : 3 Contact Features Contact Type : Pin Dimensions Wire Size (MMSQ) : .8 - 1.4 Electrical Characteristics Operating Voltage (VDC) : 27000 Mechanical Attachment Panel Mount Feature Type : Retaining Ring Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Lead Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 860263-5 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
860263-5
Circular Power Connectors 860263-5
Configuration Features Number of Positions : 3 Contact Features Contact Type : Pin Dimensions Wire Size (MMSQ) : .8 - 1.4 Electrical Characteristics Operating Voltage (VDC) : 27000 Mechanical Attachment Panel Mount Feature Type : Retaining Ring Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Lead Assembly

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Type : Pin

Dimensions


  • Wire Size (MMSQ) : .8 - 1.4

Electrical Characteristics


  • Operating Voltage (VDC) : 27000

Mechanical Attachment


  • Panel Mount Feature Type : Retaining Ring

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Lead Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 860263-5
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172331-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
Connectors Power - 104479-5 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details