860263-1 -- 3 PIN PLUG ASS'Y (LGH) AMP - TE CONNECTIVITY
TE Connectivity
3 Pin Plug Ass'y (Lgh) Amp - Te Connectivity
860263-1
Description
3 PIN PLUG ASS'Y (LGH)
Description
3 PIN PLUG ASS'Y (LGH)
Suppliers
3 Pin Plug Ass'y (Lgh) Amp - Te Connectivity
19H7537
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
19H7537 |
|
Product Name
|
3 Pin Plug Ass'y (Lgh) Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details