TE Connectivity Connectors 86016-5

Description
MOD IV RECP LP
Request a Quote Datasheet
Description
MOD IV RECP LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 86016-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
86016-5
Connectors 86016-5
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Rectangular Connector Contacts - A25991-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25991-ND
Rectangular Connector Contacts A25991-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Contact, Crimp, Receptacle, 24-20Awg; Product Range Amp - Te Connectivity - 15J9553 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Receptacle, 24-20Awg; Product Range Amp - Te Connectivity
15J9553
Contact, Crimp, Receptacle, 24-20Awg; Product Range Amp - Te Connectivity 15J9553
CONTACT, CRIMP, RECEPTACLE, 24-20AWG; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors; RoHS Compliant: Yes

CONTACT, CRIMP, RECEPTACLE, 24-20AWG; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet
Modivrecplp Rohs Compliant Amp - Te Connectivity - 77AC1785 - Newark, An Avnet Company
Chicago, IL, United States
Modivrecplp Rohs Compliant Amp - Te Connectivity
77AC1785
Modivrecplp Rohs Compliant Amp - Te Connectivity 77AC1785
MODIVRECPLP ROHS COMPLIANT: YES

MODIVRECPLP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 86016-5 A25991-ND 86016-5 15J9553 77AC1785
Product Name Connectors Rectangular Connector Contacts Contact, Crimp, Receptacle, 24-20Awg; Product Range Amp - Te Connectivity Modivrecplp Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details