TE Connectivity Rectangular Connector Contacts 86016-2

Description
Socket Contact Gold 20-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25989-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25989-ND
Rectangular Connector Contacts A25989-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Contacts - 86016-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
86016-2
Contacts 86016-2
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 90F5675 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
90F5675
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 90F5675
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
86016-2 Rohs Compliant Amp - Te Connectivity - 82AC2016 - Newark, An Avnet Company
Chicago, IL, United States
86016-2 Rohs Compliant Amp - Te Connectivity
82AC2016
86016-2 Rohs Compliant Amp - Te Connectivity 82AC2016
86016-2 ROHS COMPLIANT: YES

86016-2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mod Iv Recp Lp Amp - Te Connectivity - 77AC1784 - Newark, An Avnet Company
Chicago, IL, United States
Mod Iv Recp Lp Amp - Te Connectivity
77AC1784
Mod Iv Recp Lp Amp - Te Connectivity 77AC1784
MOD IV RECP LP

MOD IV RECP LP

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25989-ND 86016-2 90F5675 82AC2016
Product Name Rectangular Connector Contacts Contacts Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 86016-2 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data