Manufacturer: TE Connectivity Measurement Specialties
Win Source Part Number: 1336491-86-100G-C
Category: Sensors, Transducers>Pressure
Packaging: Bulk
Termination Style: Cable with Connector
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 1
Output Type: Wheatstone Bridge
Output: 0 mV ~ 100 mV
Accuracy: ±0.1%
Pressure Type: Vented Gauge
Operating Pressure: 100PSI (689.48kPa)
Port Style: No Port
Maximum Pressure: 300PSI (2068.43kPa)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 9026.20.4000
Other Part Number: 86100GC,MSP6863-NDR,
Base Product Number: 86-100
RoHS Status: ROHS3 Compliant
SENSOR 100PSIG 0.1V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1336491-86-100G-C | 86-100G-C |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Gauge; Vented Gauge | |
| Package / Mounting | Cylinder | |
| Packing Method | Bulk; Bulk |