TE Connectivity Media Isolated Pressure Sensors 86-100A-R

Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 100 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 100 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 86-100A-R - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
86-100A-R
Media Isolated Pressure Sensors 86-100A-R
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 100 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : Ribbon Cable

Dimensions


  • Product Diameter : 15.82 MM  [.622 INCH ]
  • Product Height : 11.4 MM  [.448 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 100mV
  • Pressure (PSI) : 100
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .1
  • Sensor Options : No Tube

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Absolute
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1484-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1484-5-ND
Pressure Sensors, Transducers 223-1484-5-ND
Pressure Sensor 100PSI (689.48kPa) Absolute 0 mV ~ 100 mV Cylinder

Pressure Sensor 100PSI (689.48kPa) Absolute 0 mV ~ 100 mV Cylinder

Buy Now Datasheet
Pressure Sensors - 2217333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2217333
Pressure Sensors 2217333
100 PSIA RIBBON CABLE MV PRESSURE SENSOR

100 PSIA RIBBON CABLE MV PRESSURE SENSOR

Supplier's Site
Pressure Sensor, Analogue, 100Psi; Operating Pressure Max Te Connectivity - 29AC1595 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 100Psi; Operating Pressure Max Te Connectivity
29AC1595
Pressure Sensor, Analogue, 100Psi; Operating Pressure Max Te Connectivity 29AC1595
PRESSURE SENSOR, ANALOGUE, 100PSI; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:O-Ring Seal; Supply Current:1.5mA; Product Range:86 Series; SVHC:No SVHC RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 100PSI; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:O-Ring Seal; Supply Current:1.5mA; Product Range:86 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 86-100A-R 223-1484-5-ND 2217333 29AC1595
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers Pressure Sensors Pressure Sensor, Analogue, 100Psi; Operating Pressure Max Te Connectivity
Device Category Sensor Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute Absolute; Gauge; Absolute, Gauge Absolute; Absolute
Working Pressure Range 100 psi (70.38 m H2O) 100 psi (70.38 m H2O) 0.0 to 100 psi (0.0 to 70.38 m H2O) ? to 100 psi (? to 70.38 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1011435-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0500 psi (0.0352 m H2O)
View Details
Pressure Transducers - 10200684-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10214250-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Pressure Transducers - 10202380-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details