TE Connectivity Media Isolated Pressure Sensors 86-030G-R

Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 30 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 30 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 86-030G-R - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
86-030G-R
Media Isolated Pressure Sensors 86-030G-R
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 30 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : Ribbon Cable

Dimensions


  • Product Diameter : 15.82 MM  [.622 INCH ]
  • Product Height : 11.4 MM  [.448 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 100mV
  • Pressure (PSI) : 30
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .1
  • Sensor Options : No Tube

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Gauge
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1478-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1478-5-ND
Pressure Sensors, Transducers 223-1478-5-ND
Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder

Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder

Buy Now Datasheet
Pressure Sensors - 2391743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2391743
Pressure Sensors 2391743
30 PSIG RIBBON CABLE MV PRESSURE SENSOR

30 PSIG RIBBON CABLE MV PRESSURE SENSOR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 86-030G-R 223-1478-5-ND 2391743
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers Pressure Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge Gauge; Gauge
Working Pressure Range 30 psi (21.11 m H2O) 30 psi (21.11 m H2O) 0.0 to 30 psi (0.0 to 21.11 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Signal Output Analog Voltage; Wheatstone Bridge Other Digital; Digital
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10207948-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Pressure Transducers - 10216058-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10200705-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10220207-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 100 psi (70.38 m H2O)
View Details