TE Connectivity ™ Pressure Sensors, Transducers - 86-030A-R 86-030A-R

Description
Manufacturer: TE Connectivity Win Source Part Number: 858438-86-030A-R Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 30PSI (206.84kPa) Absolute - 0 mV ~ 100 mV Cylinder Package: Cylinder Package: Tube Family Name: 86-030 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 9026.20.4000
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 858438-86-030A-R Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 30PSI (206.84kPa) Absolute - 0 mV ~ 100 mV Cylinder Package: Cylinder Package: Tube Family Name: 86-030 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 9026.20.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 86-030A-R - 858438-86-030A-R - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - 86-030A-R
858438-86-030A-R
Pressure Sensors, Transducers - 86-030A-R 858438-86-030A-R
Manufacturer: TE Connectivity Win Source Part Number: 858438-86-030A-R Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 30PSI (206.84kPa) Absolute - 0 mV ~ 100 mV Cylinder Package: Cylinder Package: Tube Family Name: 86-030 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 9026.20.4000

Manufacturer: TE Connectivity
Win Source Part Number: 858438-86-030A-R
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 30PSI (206.84kPa) Absolute - 0 mV ~ 100 mV Cylinder
Package: Cylinder
Package: Tube
Family Name: 86-030
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 9026.20.4000

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 86-030A-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
86-030A-R
Sensors, Transducers - Pressure Sensors, Transducers 86-030A-R
SENSOR 30PSIA 0.1V

SENSOR 30PSIA 0.1V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 858438-86-030A-R 86-030A-R
Product Name Pressure Sensors, Transducers - 86-030A-R Sensors, Transducers - Pressure Sensors, Transducers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data