TE Connectivity Media Isolated Pressure Sensors 86-015G-C

Description
Configuration Features Electrical Connection : 6" Ribbon Cable with Connector Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 15 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : 6" Ribbon Cable with Connector Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 15 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 86-015G-C - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
86-015G-C
Media Isolated Pressure Sensors 86-015G-C
Configuration Features Electrical Connection : 6" Ribbon Cable with Connector Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 15 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : 6" Ribbon Cable with Connector

Dimensions


  • Product Diameter : 15.82 MM  [.622 INCH ]
  • Product Height : 11.4 MM  [.448 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 100mV
  • Pressure (PSI) : 15
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .1
  • Sensor Options : No Tube

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Gauge
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensors - 2006107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2006107
Pressure Sensors 2006107
15 PSIG MV PRESSURE SENSOR

15 PSIG MV PRESSURE SENSOR

Supplier's Site
Pressure Sensors, Transducers - MSP6860-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
MSP6860-ND
Pressure Sensors, Transducers MSP6860-ND
Pressure Sensor 15PSI (103.42kPa) Vented Gauge 0 mV ~ 100 mV Cylinder

Pressure Sensor 15PSI (103.42kPa) Vented Gauge 0 mV ~ 100 mV Cylinder

Buy Now Datasheet
Pressure Sensor, Analogue, 15Psi; Operating Pressure Max Te Connectivity Sensors - 29AC1594 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 15Psi; Operating Pressure Max Te Connectivity Sensors
29AC1594
Pressure Sensor, Analogue, 15Psi; Operating Pressure Max Te Connectivity Sensors 29AC1594
PRESSURE SENSOR, ANALOGUE, 15PSI; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:O-Ring Seal; Supply Current:1.5mA; Product Range:86 Series; SVHC:No SVHC RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 15PSI; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:O-Ring Seal; Supply Current:1.5mA; Product Range:86 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 86-015G-C 2006107 MSP6860-ND 29AC1594
Product Name Media Isolated Pressure Sensors Pressure Sensors Pressure Sensors, Transducers Pressure Sensor, Analogue, 15Psi; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge Gauge; Gauge
Working Pressure Range 15 psi (10.56 m H2O) 0.0 to 500 psi (0.0 to 352 m H2O) 15 psi (10.56 m H2O) ? to 15 psi (? to 10.56 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10211528-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10208706-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10202857-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10214514-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details