TE Connectivity Media Isolated Pressure Sensors 86-005G-C

Description
Configuration Features Electrical Connection : 6" Ribbon Cable with Connector Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : 6" Ribbon Cable with Connector Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 86-005G-C - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
86-005G-C
Media Isolated Pressure Sensors 86-005G-C
Configuration Features Electrical Connection : 6" Ribbon Cable with Connector Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : 6" Ribbon Cable with Connector

Dimensions


  • Product Diameter : 15.82 MM  [.622 INCH ]
  • Product Height : 11.4 MM  [.448 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 100mV
  • Pressure (PSI) : 5
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .1
  • Sensor Options : No Tube

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Gauge
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensors - 2217331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2217331
Pressure Sensors 2217331
5 PSIG MV PRESSURE SENSOR

5 PSIG MV PRESSURE SENSOR

Supplier's Site
Pressure Sensors, Transducers - MSP6859-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
MSP6859-ND
Pressure Sensors, Transducers MSP6859-ND
Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0 mV ~ 100 mV Cylinder

Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0 mV ~ 100 mV Cylinder

Buy Now Datasheet
Pressure Sensor, Analogue, 5Psi; Operating Pressure Max Te Connectivity Sensors - 29AC1593 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 5Psi; Operating Pressure Max Te Connectivity Sensors
29AC1593
Pressure Sensor, Analogue, 5Psi; Operating Pressure Max Te Connectivity Sensors 29AC1593
PRESSURE SENSOR, ANALOGUE, 5PSI; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:O-Ring Seal; Supply Current:1.5mA; Product Range:86 Series; SVHC:No SVHC RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 5PSI; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:O-Ring Seal; Supply Current:1.5mA; Product Range:86 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 86-005G-C 2217331 MSP6859-ND 29AC1593
Product Name Media Isolated Pressure Sensors Pressure Sensors Pressure Sensors, Transducers Pressure Sensor, Analogue, 5Psi; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Absolute; Gauge; Gauge, Absolute Gauge Gauge; Gauge
Working Pressure Range 5 psi (3.52 m H2O) 0.0 to 5 psi (0.0 to 3.52 m H2O) 5 psi (3.52 m H2O) ? to 5 psi (? to 3.52 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -4 to 158 F (-20 to 70 C)
Media Liquid; Gas; Liquid Level, Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11021003-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 36.26 psi (25.52 m H2O)
View Details
Pressure Transducers - 10220833-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10226234-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Media Isolated Pressure Sensors - 1007145-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 102 psi (71.45 m H2O)
View Details