Configuration Features Electrical Connection : Ribbon Cable
Dimensions Product Diameter : 15.85 MM [.624 INCH ] Product Height : 9.3 MM [.366 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 10
Operation/Applicatio
n Output Signal Details : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X
Other Non-Linearity ± (PCT) : .2 Port Fitting : 1/8-27 NPT (5/8 Hex) Sensor Options : No Tube
Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : Weldable, Threaded Process Fittings
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Configuration Features
- Electrical Connection : Ribbon Cable
Dimensions
- Product Diameter : 15.85 MM [.624 INCH ]
- Product Height : 9.3 MM [.366 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 10
Operation/Application
- Output Signal Details : 100mV
- Pressure (PSI) : 5
- Proof Pressure Range : 3X
Other
- Non-Linearity ± (PCT) : .2
- Port Fitting : 1/8-27 NPT (5/8 Hex)
- Sensor Options : No Tube
Product Type Features
- Pressure Sensor Type : mV Output Pressure Sensors
- Pressure Type : Gauge
- Sensor Package : Weldable, Threaded Process Fittings
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]