TE Connectivity Media Isolated Pressure Sensors 85BSD150PG0-3BSR

Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 15.85 MM  [.624 INCH ] Product Height : 7.9 MM  [.31 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 150 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : 1 Port Fitting : Weldable (No Thread) Sensor Options : None Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10.34 Total Error Band ± (PCT) : 1
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 15.85 MM  [.624 INCH ] Product Height : 7.9 MM  [.31 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 150 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : 1 Port Fitting : Weldable (No Thread) Sensor Options : None Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10.34 Total Error Band ± (PCT) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 85BSD150PG0-3BSR - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
85BSD150PG0-3BSR
Media Isolated Pressure Sensors 85BSD150PG0-3BSR
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 15.85 MM  [.624 INCH ] Product Height : 7.9 MM  [.31 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 150 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : 1 Port Fitting : Weldable (No Thread) Sensor Options : None Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10.34 Total Error Band ± (PCT) : 1

Configuration Features


  • Electrical Connection : Ribbon Cable

Dimensions


  • Product Diameter : 15.85 MM  [.624 INCH ]
  • Product Height : 7.9 MM  [.31 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 3
  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Interface : SPI
  • Output Signal Details : 14 bit ADC
  • Pressure (PSI) : 150
  • Pressure Accuracy ± (PCT) : .25
  • Proof Pressure Range : 2X

Other


  • Non-Linearity ± (PCT) : 1
  • Port Fitting : Weldable (No Thread)
  • Sensor Options : None

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Gauge
  • Sensor Package : Weldable

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 10.34
  • Total Error Band ± (PCT) : 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 85BSD150PG0-3BSR
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220212-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Board Mount Pressure Sensors - 10214029-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10215939-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10201860-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15 psi (10.56 m H2O)
View Details