TE Connectivity Media Isolated Pressure Sensors 85BSD030PG8-3ASC

Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 30 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : 1 Port Fitting : 1/8-27 NPT Sensor Options : None Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.068 Total Error Band ± (PCT) : 1
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 30 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : 1 Port Fitting : 1/8-27 NPT Sensor Options : None Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.068 Total Error Band ± (PCT) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 85BSD030PG8-3ASC - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
85BSD030PG8-3ASC
Media Isolated Pressure Sensors 85BSD030PG8-3ASC
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 30 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : 1 Port Fitting : 1/8-27 NPT Sensor Options : None Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.068 Total Error Band ± (PCT) : 1

Configuration Features


  • Electrical Connection : Cable w/ Connector

Dimensions


  • Product Diameter : 15.9 MM  [.625 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 3
  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Interface : SPI
  • Output Signal Details : 14 bit ADC
  • Pressure (PSI) : 30
  • Pressure Accuracy ± (PCT) : .25
  • Proof Pressure Range : 2X

Other


  • Non-Linearity ± (PCT) : 1
  • Port Fitting : 1/8-27 NPT
  • Sensor Options : None

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Gauge
  • Sensor Package : Threaded Process Fittings

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 2.068
  • Total Error Band ± (PCT) : 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 85BSD030PG8-3ASC
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10213112-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10220882-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10214498-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10201860-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15 psi (10.56 m H2O)
View Details