TE Connectivity Rectangular Connector Contacts 85969-9

Description
Socket Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-85969-9TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-85969-9TR-ND
Rectangular Connector Contacts 17-85969-9TR-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-85969-9CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-85969-9CT-ND
Rectangular Connector Contacts 17-85969-9CT-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 90F5080 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
90F5080
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 90F5080
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Reel Of 85969-9 Mod Iv Recp Pltd Sn Amp - Te Connectivity - 87X3395 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Reel Of 85969-9 Mod Iv Recp Pltd Sn Amp - Te Connectivity
87X3395
Mini-Reel Of 85969-9 Mod Iv Recp Pltd Sn Amp - Te Connectivity 87X3395
Mini-Reel of 85969-9 MOD IV RECP PLTD SN

Mini-Reel of 85969-9 MOD IV RECP PLTD SN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-85969-9TR-ND 90F5080 87X3395
Product Name Rectangular Connector Contacts Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Mini-Reel Of 85969-9 Mod Iv Recp Pltd Sn Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data