TE Connectivity Connectors 85969-8

Description
MOD IV RECP PLTD 30 SEL
Request a Quote Datasheet
Description
MOD IV RECP PLTD 30 SEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 85969-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
85969-8
Connectors 85969-8
MOD IV RECP PLTD 30 SEL

MOD IV RECP PLTD 30 SEL

Buy Now
Rectangular Connector Contacts - A100836CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100836CT-ND
Rectangular Connector Contacts A100836CT-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100836TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100836TR-ND
Rectangular Connector Contacts A100836TR-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Headers & Wire Housings - 85969-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
85969-8
Headers & Wire Housings 85969-8
MOD IV RECP PLTD 30 SEL

MOD IV RECP PLTD 30 SEL

Buy Now
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 34B2398 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
34B2398
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 34B2398
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
85969-8 Mini-Reel Mod Iv Recp Pltd 30 Sel Amp - Te Connectivity - 87X3394 - Newark, An Avnet Company
Chicago, IL, United States
85969-8 Mini-Reel Mod Iv Recp Pltd 30 Sel Amp - Te Connectivity
87X3394
85969-8 Mini-Reel Mod Iv Recp Pltd 30 Sel Amp - Te Connectivity 87X3394
85969-8 Mini-Reel MOD IV RECP PLTD 30 SEL

85969-8 Mini-Reel MOD IV RECP PLTD 30 SEL

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 85969-8 A100836CT-ND 85969-8 34B2398 87X3394
Product Name Connectors Rectangular Connector Contacts Headers & Wire Housings Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 85969-8 Mini-Reel Mod Iv Recp Pltd 30 Sel Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products