TE Connectivity Headers & Wire Housings 85969-6

Description
MOD IV RECP PLTD 15 SEL
Request a Quote Datasheet
Description
MOD IV RECP PLTD 15 SEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 85969-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
85969-6
Headers & Wire Housings 85969-6
MOD IV RECP PLTD 15 SEL

MOD IV RECP PLTD 15 SEL

Buy Now
Singapore, Singapore
3A 250V Electronic Connector
332-85969-6
3A 250V Electronic Connector 332-85969-6
Female Signal Crimp Connector, 3A, Gold Plated Copper, 250V Product overview: 85969-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-85969-6 can be used for catalog matching and distributor lookup.

Female Signal Crimp Connector, 3A, Gold Plated Copper, 250V Product overview: 85969-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-85969-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 85969-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
85969-6
Connectors Crimp Contacts, Commercial, Stamped & Formed 85969-6
CUT STRIP - MOD IV RECP PLTD 15 SEL

CUT STRIP - MOD IV RECP PLTD 15 SEL

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334540-85969-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334540-85969-6
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334540-85969-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334540-85969-6 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 50,000 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -402978480-SI,-85969 -6-SI,859696,A25990- ND,A25990,A25991TR,A 25991CT,85969-6-ND,- 402978480-SI-ND Base Product Number: 85969 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334540-85969-6
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 50,000
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -402978480-SI,-85969-6-SI,859696,A25990-ND,A25990,A25991TR,A25991CT,85969-6-ND,-402978480-SI-ND
Base Product Number: 85969
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rectangular Connector Contacts - A25991TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25991TR-ND
Rectangular Connector Contacts A25991TR-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Mod Iv Recp Pltd 15 Sel Rohs Compliant Amp - Te Connectivity - 45P5630 - Newark, An Avnet Company
Chicago, IL, United States
Mod Iv Recp Pltd 15 Sel Rohs Compliant Amp - Te Connectivity
45P5630
Mod Iv Recp Pltd 15 Sel Rohs Compliant Amp - Te Connectivity 45P5630
MOD IV RECP PLTD 15 SEL ROHS COMPLIANT: YES

MOD IV RECP PLTD 15 SEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 85969-6 332-85969-6 85969-6 1334540-85969-6 A25991TR-ND 45P5630
Product Name Headers & Wire Housings 3A 250V Electronic Connector Connectors Crimp Contacts, Commercial, Stamped & Formed Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts Mod Iv Recp Pltd 15 Sel Rohs Compliant Amp - Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details