TE Connectivity Connector Contacts 85931-6

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 8.07 MM  [.318 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Gold Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 8.07 MM  [.318 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Gold Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 85931-6 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
85931-6
Connector Contacts 85931-6
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 8.07 MM  [.318 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Gold Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Length : 8.07 MM  [.318 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Gold

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 85931-6
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659253-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers
Connector Contacts - 1-1747500-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details