4 Pos Unshrouded Header, 3.96mm Pitch, 5A, Gold, Straight, Thru-Hole Product overview: 85923-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-85923-4 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766346-85923-4
Series: AMPMODU Mod I
Packaging: Bulk
Number of Positions: 4
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 105°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Current Rating: 5A
Material Flammability Rating: UL94 V-0
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Family Name: 85923
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Contact Length - Post: 0.125" (3.18mm)
Overall Contact Length: 1.000" (25.40mm)
Insulation Height: 0.125" (3.18mm)
Contact Shape: Rectangular
Contact Length - Mating: 0.750" (19.05mm)
Introduction Date: August 08, 2008
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
04 MODI HDR SRST .156CL ROHS COMPLIANT: YES
CONN HEADER VERT 4POS 3.96MM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-85923-4 | 766346-85923-4 | 85923-4-ND | 19H7493 | 85923-4 |
| Product Name | 5A Electronic Connector | Rectangular Connectors - 85923-4 | Headers, Male Pins | 04 Modi Hdr Srst .156Cl Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Termination | Solder | Solder | Solder | ||
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps | 5.0 amps | |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |