Body Features Primary Product Color : Black Primary Product Material : Nylon
Configuration Features Number of Positions : 5
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Carton Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon
Configuration Features Number of Positions : 5
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Carton Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting
Body Features Primary Product Color : Black Primary Product Material : Nylon
Configuration Features Number of Positions : 5
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Carton Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting
Body Features
Primary Product Color : Black
Primary Product Material : Nylon
Configuration Features
Number of Positions : 5
Industry Standards
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Carton
Packaging Quantity : 500
Product Type Features
Connector Hardware Accessory Type : Insulating Bushing