TE Connectivity Connector Hardware, Mounts, Locks & Retainers 85920-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 5 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 5 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 85920-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
85920-1
Connector Hardware, Mounts, Locks & Retainers 85920-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 5 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Configuration Features


  • Number of Positions : 5

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Insulating Bushing
  • Hardware Accessory Function : Mounting
Buy Now
Rectangular Connector Accessories - 85920-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
85920-1-ND
Rectangular Connector Accessories 85920-1-ND
Connector Insulator For AMPMODU Headers

Connector Insulator For AMPMODU Headers

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 85920-1 85920-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products