TE Connectivity Circular Power Connectors 858868-5

Description
Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 45.97 MM  [1.81 INCH ] Electrical Characteristics Operating Voltage (VDC) : 25000 Mechanical Attachment Panel Feedthrough : No Operation/Applicatio n Shielded : No Other Weight : 15 G  [.52 OZ ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 45.97 MM  [1.81 INCH ] Electrical Characteristics Operating Voltage (VDC) : 25000 Mechanical Attachment Panel Feedthrough : No Operation/Applicatio n Shielded : No Other Weight : 15 G  [.52 OZ ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 858868-5 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
858868-5
Circular Power Connectors 858868-5
Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 45.97 MM  [1.81 INCH ] Electrical Characteristics Operating Voltage (VDC) : 25000 Mechanical Attachment Panel Feedthrough : No Operation/Applicatio n Shielded : No Other Weight : 15 G  [.52 OZ ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Contact Features


  • Contact Type : Socket

Dimensions


  • Assembly Length : 45.97 MM  [1.81 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 25000

Mechanical Attachment


  • Panel Feedthrough : No

Operation/Application


  • Shielded : No

Other


  • Weight : 15 G  [.52 OZ ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 858868-5
Product Name Circular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2270392-9 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Lighting Connectors - 1858666 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Receptacle; Lighting Connectors
Mounting Style Cable; Cable mount
View Details
Solar Connectors - 1-2491077-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details