TE Connectivity Circular Power Connectors 858855-9

Description
Body Features Positive Stop Ferrule : Without Contact Features Contact Protection : Without Contact Type : Pin Dimensions Assembly Length : 25.4 MM  [1 INCH ] Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Feedthrough : No Operation/Applicatio n Shielded : No Other Weight : 3 G  [.09 OZ ] Packaging Features Packaging Method : Package Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Contact Features Contact Protection : Without Contact Type : Pin Dimensions Assembly Length : 25.4 MM  [1 INCH ] Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Feedthrough : No Operation/Applicatio n Shielded : No Other Weight : 3 G  [.09 OZ ] Packaging Features Packaging Method : Package Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 858855-9 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
858855-9
Circular Power Connectors 858855-9
Body Features Positive Stop Ferrule : Without Contact Features Contact Protection : Without Contact Type : Pin Dimensions Assembly Length : 25.4 MM  [1 INCH ] Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Feedthrough : No Operation/Applicatio n Shielded : No Other Weight : 3 G  [.09 OZ ] Packaging Features Packaging Method : Package Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Contact Features


  • Contact Protection : Without
  • Contact Type : Pin

Dimensions


  • Assembly Length : 25.4 MM  [1 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 15000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Panel Feedthrough : No

Operation/Application


  • Shielded : No

Other


  • Weight : 3 G  [.09 OZ ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 8

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 858855-9
Product Name Circular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2475425-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2270386-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
ANSI Street Lighting Receptacles - 1-2363929-3 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
Backplane Power Connectors - 1-1410271-8 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details